Status: | Active |
---|---|
Series: | MC33072 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,887
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
932
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
Wide Bandwidth: 4.5 MHz |
High Slew Rate: 13 V/µs |
Fast Settling Time: 1.1 µs to 0.1% |
Wide Single Supply Operation: 3.0 V to 44 V |
Wide Input Common Mode Voltage Range: Includes Ground (VEE) |
Low Input Offset Voltage: 3.0 mV Maximum (A Suffix) |
Large Output Voltage Swing: -14.7 V to +14 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 10,000 pF |
Low Total Harmonic Distortion: 0.02% |
Excellent Phase Margin: 60° |
Excellent Gain Margin: 12 dB |
Output Short Circuit Protection |
NCV33072 = Automotive AEC-Q100 |
Applications |
---|
Instrumentation and Control |
Description | MC33072 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 2 |
VS Min (V) | 3 |
VS Max (V) | 44 |
Iq Typ (mA) | 1.9 |
VOS Max (mV) | 3 |
GBW Typ (MHz) | 4.5 |
SR Typ (V/µs) | 10 |
IO Typ (mA) | 30 |
ΔVOS/ΔT (μV/C) | 10 |
eN (nV/√Hz) | 32 |
Ibias Typ (pA) | 100000 |
CMRR Typ (dB) | 97 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 85 |
Package Type | SOIC-8 |
Ana Hi Spd/S.s. Dual O.a. Rohs Compliant: Yes |Onsemi MC33072DR2G | Newark Electronics |
Operational Amplifier, 2-Channels, 4.5 MHz, 13 V/us, 3V to 44V, ± 1.5V to ± 22V, 8 Pins, NSOIC | Avnet America |
Operational Amplifier Dual 3-44V SOIC8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
MC33072 Series Single Supply 3 V to 44 V 1.9 mA Operational Amplifier - SOIC-8 | Future Electronics |
OPAMP, 4.5MHZ, 13V/US, 0.005V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MC33072DR2G?
Additional datasheets, footprints and schematics for MC33072DR2G are listed on our Part Details page. You can also find images and similar parts to MC33072DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33072DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33072DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33072DR2G fall under?
The MC33072DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33072DR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33072DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33072DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33072DR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for MC33072DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33072DR2G often in real-time on the comparison pages.
What if I can't find stock of MC33072DR2G?
You can fill out our help required form which you can use to request a quote for MC33072DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.