Status: | Unknown |
---|---|
Series: | MC33071 |
RoHS: | Compliant |
Wide Bandwidth: 4.5 MHz |
High Slew Rate: 13 V/µs |
Fast Settling Time: 1.1 µs to 0.1% |
Wide Single Supply Operation: 3.0 V to 44 V |
Wide Input Common Mode Voltage Range: Includes Ground (VEE) |
Low Input Offset Voltage: 3.0 mV Maximum (A Suffix) |
Large Output Voltage Swing: -14.7 V to +14 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 10,000 pF |
Low Total Harmonic Distortion: 0.02% |
Excellent Phase Margin: 60° |
Excellent Gain Margin: 12 dB |
Output Short Circuit Protection |
Applications |
---|
Instrumentation and Control |
Compliance | Pb-free Halide free |
---|
OP-AMP, SINGLE, 4.5MHZ, 10V/US, SOIC-8 | Farnell |
Op-Amp, Single, 4.5Mhz, 10V/Us, Soic-8 |Onsemi MC33071DG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33071DG?
Additional datasheets, footprints and schematics for MC33071DG are listed on our Part Details page. You can also find images and similar parts to MC33071DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33071DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33071DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33071DG fall under?
The MC33071DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33071DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33071DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33071DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33071DG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC33071DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33071DG often in real-time on the comparison pages.
What if I can't find stock of MC33071DG?
You can fill out our help required form which you can use to request a quote for MC33071DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.