MC3303DG Amplifiers & Comparators by ON Semiconductor

Operational Amplifier, Single Supply, Quad

Status: Unknown
Series: MC3303
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC3403 is a low cost, quad op-amp with true differential inputs. The device has electrical characteristics similar to the popular MC1741C. However, the MC3403 has several distinct advantages over standard operational amplifier types in single supply applications. The quad op-amp can operate at supply voltages as low as 3.0 V or as high as 36 V with quiescent currents about one third of those associated with the MC1741C (on a per amplifier basis). The common mode input range includes the negative supply, thereby eliminating the necessity for external biasing components in many applications. The output voltage range also includes the negative power supply voltage.

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for element14
element14
from US$0.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Short Circuit Protected Outputs
Class AB Output Stage for Minimal Crossover Distortion
True Differential Input Stage
Single Supply Operation: 3.0 V to 36 V
Split Supply Operation: ± 1.5 V to ± 18 V
Low Input Bias Currents: 500 nA Max
Four Amplifiers Per Package
Internally Compensated
Similar Performance to Popular MC1741C
Industry Standard Pinouts
ESD Diodes Added for Increased Ruggedness

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

OP AMP, QUAD IND SPEC, SMD, 3303 | Farnell
Op Amp, 1Mhz, 0.6V/Us, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC3303DG?

Additional datasheets, footprints and schematics for MC3303DG are listed on our Part Details page. You can also find images and similar parts to MC3303DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC3303DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3303DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC3303DG fall under?

The MC3303DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to MC3303DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC3303DG you can contact the distributor directly for product support, shipping queries etc.

Is the MC3303DG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC3303DG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC3303DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC3303DG often in real-time on the comparison pages.

What if I can't find stock of MC3303DG?

You can fill out our help required form which you can use to request a quote for MC3303DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay