Status: | Unknown |
---|---|
Series: | TJG-5 Series |
RoHS: | Unknown |
Product Range | TJG-5 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 5.2mm x 5.2mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 260gf |
Switch Terminals | SMD |
Status: | Unknown |
---|---|
Series: | TJG-5 Series |
RoHS: | Compliant |
Product Range | TJG-5 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32840?
Additional datasheets, footprints and schematics for MC32840 are listed on our Part Details page. You can also find images and similar parts to MC32840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32840 fall under?
The MC32840 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MC32840 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32840 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32840 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC32840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32840 often in real-time on the comparison pages.
What if I can't find stock of MC32840?
You can fill out our help required form which you can use to request a quote for MC32840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.