Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 40mm Axial Fans |
---|---|
Fan Frame Size | 40mm |
Fixing Centres | 32mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fan Size | 40mm x 40mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 40mm Axial Fans |
---|---|
Fan Frame Size | 40mm |
Fixing Centers | 32mm |
Guard Material | Steel |
Accessory Type | Finger Guard |
Colour | Chrome |
External Depth | 4.8mm |
External Height | 28.9mm |
Fan Size | 40 x 40mm |
RoHS Compliant | Yes |
Finger Guard | Newark Electronics |
FINGER GUARD, STEEL, 40MM | Farnell |
Where can I find additional details, specifications and documents for a MC32689?
Additional datasheets, footprints and schematics for MC32689 are listed on our Part Details page. You can also find images and similar parts to MC32689 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32689 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32689 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32689 fall under?
The MC32689 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC32689 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32689 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32689 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32689 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC32689.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32689 often in real-time on the comparison pages.
What if I can't find stock of MC32689?
You can fill out our help required form which you can use to request a quote for MC32689 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.