Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | 40mm |
---|---|
Filter Material | PU (Polyurethane) Foam |
Product Range | - |
Accessory Type | Fan Filter |
External Depth | 3.3mm |
External Height | 37.08mm |
External Width | 37.08mm |
Fan Filter Type | 45 PPI |
Fan Size | 40 x 40mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fan Frame Size | 40mm |
---|---|
Filter Material | PU (Polyurethane) Foam |
Accessory Type | Fan Filter |
External Depth | 3.3mm |
External Height | 37.08mm |
External Width | 37.08mm |
Fan Filter Type | 45 PPI |
Fan Size | 40 x 40mm |
RoHS Compliant | Yes |
Fan Filter | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32686?
Additional datasheets, footprints and schematics for MC32686 are listed on our Part Details page. You can also find images and similar parts to MC32686 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32686 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32686 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32686 fall under?
The MC32686 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC32686 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32686 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32686 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32686 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC32686.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32686 often in real-time on the comparison pages.
What if I can't find stock of MC32686?
You can fill out our help required form which you can use to request a quote for MC32686 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.