Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 254mm Axial Fans |
---|---|
Fan Frame Size | 254mm |
Fixing Centers | 173.99mm |
Guard Material | Steel |
Product Range | - |
Accessory Type | Finger Guard |
Colour | Chrome |
External Depth | 8.35mm |
External Height | 209.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 254mm Axial Fans |
---|---|
Fan Frame Size | 254mm |
Fixing Centers | 173.99mm |
Guard Material | Steel |
Accessory Type | Finger Guard |
Colour | Chrome |
External Depth | 8.35mm |
External Height | 209.5mm |
RoHS Compliant | Yes |
Finger Guard | Newark Electronics |
Where can I find additional details, specifications and documents for a MC32652?
Additional datasheets, footprints and schematics for MC32652 are listed on our Part Details page. You can also find images and similar parts to MC32652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32652 fall under?
The MC32652 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC32652 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32652 you can contact the distributor directly for product support, shipping queries etc.
Is the MC32652 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32652 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC32652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32652 often in real-time on the comparison pages.
What if I can't find stock of MC32652?
You can fill out our help required form which you can use to request a quote for MC32652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.