Status: | Unknown |
---|---|
Series: | MC2A Series |
RoHS: | Unknown |
Product Range | MC2A Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 255gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6.4mm x 6.4mm |
IP Rating | - |
Illumination | Non Illuminated |
Actuation Type | Top |
Actuator / Cap Colour | White |
Contact Configuration | SPDT |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Voltage DC Max | 12V |
Contact Voltage DC Nom | 12V |
External Depth | 6.4mm |
External Length / Height | 1.5mm |
External Width | 6.4mm |
Insulation Resistance Voltage | 100VDC |
No. of Electrical Operations | 30000 |
Operating Force | 2.55N |
Operating Force Max | 260gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Switch Terminals | Solder |
Where can I find additional details, specifications and documents for a MC2A-F?
Additional datasheets, footprints and schematics for MC2A-F are listed on our Part Details page. You can also find images and similar parts to MC2A-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC2A-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC2A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC2A-F fall under?
The MC2A-F is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MC2A-F when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC2A-F you can contact the distributor directly for product support, shipping queries etc.
Is the MC2A-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC2A-F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC2A-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC2A-F often in real-time on the comparison pages.
What if I can't find stock of MC2A-F?
You can fill out our help required form which you can use to request a quote for MC2A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.