Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPDT |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | - |
Contact Voltage DC Nom | 14V |
Coil Resistance | 90ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 30A |
Contact Configuration | SPDT |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Contact Voltage DC Nom | 14V |
Coil Resistance | 90ohm |
RoHS Compliant | Yes |
Relay, Automotive, Spdt, 14Vdc, 40A | Newark Electronics |
Where can I find additional details, specifications and documents for a MC25116?
Additional datasheets, footprints and schematics for MC25116 are listed on our Part Details page. You can also find images and similar parts to MC25116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC25116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC25116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC25116 fall under?
The MC25116 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MC25116 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC25116 you can contact the distributor directly for product support, shipping queries etc.
Is the MC25116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC25116 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC25116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC25116 often in real-time on the comparison pages.
What if I can't find stock of MC25116?
You can fill out our help required form which you can use to request a quote for MC25116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.