Status: | Unknown |
---|---|
Series: | 8C0 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
Product Range | 8C0 Series |
Connector Body Material | Metal Body |
Contact Material | - |
Status: | Unknown |
---|---|
Series: | 8C0 Series |
RoHS: | Compliant |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
Product Range | 8C0 Series |
Connector Body Material | Metal Body |
RoHS Compliant | Yes |
D Sub Connector, Standard, 50 Position, Receptacle | Newark Electronics |
Where can I find additional details, specifications and documents for a MC24557?
Additional datasheets, footprints and schematics for MC24557 are listed on our Part Details page. You can also find images and similar parts to MC24557 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC24557 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC24557 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC24557 fall under?
The MC24557 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to MC24557 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC24557 you can contact the distributor directly for product support, shipping queries etc.
Is the MC24557 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC24557 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC24557.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC24557 often in real-time on the comparison pages.
What if I can't find stock of MC24557?
You can fill out our help required form which you can use to request a quote for MC24557 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.