Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG142 |
Contact Material | Brass |
Frequency Max | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG142 |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf/Coaxial, Sma Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a MC23546?
Additional datasheets, footprints and schematics for MC23546 are listed on our Part Details page. You can also find images and similar parts to MC23546 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC23546 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC23546 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC23546 fall under?
The MC23546 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC23546 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC23546 you can contact the distributor directly for product support, shipping queries etc.
Is the MC23546 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC23546 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC23546.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC23546 often in real-time on the comparison pages.
What if I can't find stock of MC23546?
You can fill out our help required form which you can use to request a quote for MC23546 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.