MC21675 Fans & Cooling Devices by Multicomp

AXIAL FAN 171MM 115VAC 230mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$51.18

Distributor Stock
Logo for Farnell
Farnell
from US$81.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$51.82
417
in stock
Buy Now
Logo for element14
element14
from US$51.18
417
in stock
Buy Now

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 172mm
External Depth 51mm
Noise Rating 58dBA
Flow Rate - Imperial 239cu.ft/min
Flow Rate - Metric 6.76m³/min
Bearing Type Precision Ball

Alternative Descriptions

Axial Fan, 171Mm, 115Vac, 230Ma | Newark Electronics
AXIAL FAN, 171MM, 115VAC, 230mA | element14
AXIAL FAN, 171MM, 115VAC, 230MA | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC21675?

Additional datasheets, footprints and schematics for MC21675 are listed on our Part Details page. You can also find images and similar parts to MC21675 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC21675 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC21675 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC21675 fall under?

The MC21675 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to MC21675 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC21675 you can contact the distributor directly for product support, shipping queries etc.

Is the MC21675 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC21675 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC21675.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC21675 often in real-time on the comparison pages.

What if I can't find stock of MC21675?

You can fill out our help required form which you can use to request a quote for MC21675 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay