Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 20mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Round Knurled Dial Knob, 6.35Mm | Newark Electronics |
ROUND KNURLED KNOB, 20MM, PLASTIC | element14 |
Where can I find additional details, specifications and documents for a MC21054?
Additional datasheets, footprints and schematics for MC21054 are listed on our Part Details page. You can also find images and similar parts to MC21054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC21054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC21054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC21054 fall under?
The MC21054 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to MC21054 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC21054 you can contact the distributor directly for product support, shipping queries etc.
Is the MC21054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC21054 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC21054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC21054 often in real-time on the comparison pages.
What if I can't find stock of MC21054?
You can fill out our help required form which you can use to request a quote for MC21054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.