Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.4mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Top Indicator Line |
Knob Diameter | 18mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Round Dial Knob, 6.4Mm | Newark Electronics |
ROUND DIAL KNOB, 18MM, ALUMINIUM | element14 |
Where can I find additional details, specifications and documents for a MC21016?
Additional datasheets, footprints and schematics for MC21016 are listed on our Part Details page. You can also find images and similar parts to MC21016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC21016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC21016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC21016 fall under?
The MC21016 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to MC21016 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC21016 you can contact the distributor directly for product support, shipping queries etc.
Is the MC21016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC21016 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC21016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC21016 often in real-time on the comparison pages.
What if I can't find stock of MC21016?
You can fill out our help required form which you can use to request a quote for MC21016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.