Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 240V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 25.5mm |
Noise Rating | 48dBA |
Flow Rate - Imperial | 80cu.ft/min |
Flow Rate - Metric | 2.27m³/min |
Bearing Type | Precision Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 100mA |
Product Range | - |
Power Rating | 19W |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Axial Fan, 120Mm, 240Vac, 100Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a MC19699?
Additional datasheets, footprints and schematics for MC19699 are listed on our Part Details page. You can also find images and similar parts to MC19699 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC19699 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC19699 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC19699 fall under?
The MC19699 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MC19699 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC19699 you can contact the distributor directly for product support, shipping queries etc.
Is the MC19699 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC19699 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MC19699.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC19699 often in real-time on the comparison pages.
What if I can't find stock of MC19699?
You can fill out our help required form which you can use to request a quote for MC19699 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.