Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
Operating Voltage | 4.4VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 50mA |
Luminous Intensity | 7mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE |
Bezel Depth | 5mm |
Bezel Diameter | 9.5mm |
Body Plating | Bright Chrome |
Bulb Size | 5mm |
Current If Luminous Intensity | 20mA |
External Diameter | 9.5mm |
Fixing Hole Diameter | 8mm |
Forward Current If Max | 20mA |
Forward Voltage | 4.4V |
Forward Voltage VF Max | 4.4V |
LED / Lamp Size | 5mm |
Length Behind Bezel | 15mm |
Luminous Intensity Typ | 7mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
Peak Forward Current | 50mA |
Peak Wavelength | 475nm |
Voltage Vf Min | 3.8V |
Voltage Vf Typ | 4.4V |
Wavelength Typ | 475nm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Blue |
---|---|
Operating Voltage | 4.4VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 50mA |
Luminous Intensity | 7mcd |
IP / NEMA Rating | Not Rated |
Bulb Size | 3mm |
Colour | Blue |
RoHS Compliant | Yes |
LED INDICATOR, 5MM LED, 8MM HOLE, BLUE | Farnell |
Panel Mount Indicator, Led, 8Mm, Blue, 4.4V | Newark Electronics |
Where can I find additional details, specifications and documents for a MC19051007?
Additional datasheets, footprints and schematics for MC19051007 are listed on our Part Details page. You can also find images and similar parts to MC19051007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC19051007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC19051007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC19051007 fall under?
The MC19051007 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to MC19051007 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC19051007 you can contact the distributor directly for product support, shipping queries etc.
Is the MC19051007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC19051007 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC19051007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC19051007 often in real-time on the comparison pages.
What if I can't find stock of MC19051007?
You can fill out our help required form which you can use to request a quote for MC19051007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.