Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now |
Capacitance | 330pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Where can I find additional details, specifications and documents for a MC1812B331K102LT?
Additional datasheets, footprints and schematics for MC1812B331K102LT are listed on our Part Details page. You can also find images and similar parts to MC1812B331K102LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1812B331K102LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1812B331K102LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1812B331K102LT fall under?
The MC1812B331K102LT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC1812B331K102LT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1812B331K102LT you can contact the distributor directly for product support, shipping queries etc.
Is the MC1812B331K102LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1812B331K102LT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC1812B331K102LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1812B331K102LT often in real-time on the comparison pages.
What if I can't find stock of MC1812B331K102LT?
You can fill out our help required form which you can use to request a quote for MC1812B331K102LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.