MC1812B153K102CT Capacitors by Multicomp

CERAMIC CAPACITOR 0.015UF 1000V X7R 10% 1812

Status: Unknown
Series: MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$1.51
No stock
Buy Now
Logo for element14
element14
from US$0.70
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Ceramic Capacitor Case 1812 ^4532 Metric]
Capacitance 0.015 F
Voltage Rating 1000V
Capacitance Tolerance 10%
Dielectric Characteristic X7R
Product Range MC Series
MSL -


MC1812B153K102CT Capacitors by Multicomp Pro

CERAMIC CAPACITOR 0.015UF 1000V, X7R, 10%, 1812

Status: Unknown
Series: MC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 15000pF
Voltage Rating 1kV
Ceramic Capacitor Case 1812 [4532 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range MC Series
RoHS Compliant Yes

Alternative Descriptions

CAPACITOR CERAMIC 0.015UF 1000V, X7R, 10%, 1812 | element14
Ceramic Capacitor 0.015Uf 1000V, X7R, 10%, 1812 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC1812B153K102CT?

Additional datasheets, footprints and schematics for MC1812B153K102CT are listed on our Part Details page. You can also find images and similar parts to MC1812B153K102CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC1812B153K102CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1812B153K102CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC1812B153K102CT fall under?

The MC1812B153K102CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MC1812B153K102CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC1812B153K102CT you can contact the distributor directly for product support, shipping queries etc.

Is the MC1812B153K102CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC1812B153K102CT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC1812B153K102CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC1812B153K102CT often in real-time on the comparison pages.

What if I can't find stock of MC1812B153K102CT?

You can fill out our help required form which you can use to request a quote for MC1812B153K102CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay