Status: | Unknown |
---|---|
Series: | MC14 Series |
RoHS: | Unknown |
Resistance | 1ohm |
---|---|
Product Range | MC14 Series |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Voltage Rating | - |
Resistor Element Type | Ceramic |
Temperature Coefficient | ± 50ppm/°C |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | MC14 Series |
RoHS: | Compliant |
Resistance | 1ohm |
---|---|
Product Range | MC14 Series |
Power Rating | 50W |
Resistance Tolerance | ± 1% |
Resistor Element Type | Ceramic |
Temperature Coefficient | ± 50ppm/°C |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Resistor, Power, 1 Ohm, 50W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a MC14736?
Additional datasheets, footprints and schematics for MC14736 are listed on our Part Details page. You can also find images and similar parts to MC14736 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14736 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14736 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14736 fall under?
The MC14736 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC14736 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14736 you can contact the distributor directly for product support, shipping queries etc.
Is the MC14736 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14736 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC14736.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14736 often in real-time on the comparison pages.
What if I can't find stock of MC14736?
You can fill out our help required form which you can use to request a quote for MC14736 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.