MC14657 Resistors by Multicomp

RESISTOR 50 OHM 25W

Status: Unknown
Series: MC 14 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.09

Distributor Stock
Logo for Farnell
Farnell
from US$7.09
360
in stock
Buy Now
Logo for element14
element14
from US$7.59
360
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 50ohm
Product Range MC 14 Series
Power Rating 25W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient ± 260ppm/°C
SVHC No SVHC (07-Jul-2017)
External Diameter 14.3mm
External Length / Height 50.8mm
Internal Diameter 7.95mm
Operating Temperature Max 350°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +350°C
Temperature Coeff. + 260ppm/°C
Temperature Coeff. - 260ppm/°C
Tolerance + 5%
Tolerance - 5%


MC14657 Resistors - Fixed Value by Multicomp Pro

WIREWOUND RESISTOR, 50 OHM, 25W, 5%

Status: Unknown
Series: MC14 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistance 50ohm
Product Range MC14 Series
Power Rating 25W
Resistance Tolerance ± 5%
Resistor Element Type Wirewound
Temperature Coefficient ± 260ppm/°C
RoHS Compliant Yes

Alternative Descriptions

RESISTOR, 50 OHM 25W | element14
Wirewound Resistor, 50 Ohm, 25W, 5% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC14657?

Additional datasheets, footprints and schematics for MC14657 are listed on our Part Details page. You can also find images and similar parts to MC14657 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC14657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14657 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC14657 fall under?

The MC14657 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC14657 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC14657 you can contact the distributor directly for product support, shipping queries etc.

Is the MC14657 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC14657 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC14657.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC14657 often in real-time on the comparison pages.

What if I can't find stock of MC14657?

You can fill out our help required form which you can use to request a quote for MC14657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay