MC1458D Amplifiers & Comparators by STMicroelectronics

OP AMP 1MHZ 0.8V/uS SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.64
-
Buy Now
Logo for element14
element14
from US$0.99
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 1MHz
Slew Rate 0.8V/µs
Supply Voltage Range ± 15V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C


MC1458D Amplifiers & Comparators by Texas Instruments

OP AMP GEN PURPOSE DUAL SMD 1458

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1MHz
Slew Rate 0.5V/µs
Supply Voltage Range ± 5V to ± 15V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 5V to ± 15V
Amplifier Type Operational
Base Number 1458
Gain Bandwidth 1MHz
IC Generic Number 1458
IC Temperature Range Commercial
Input Offset Voltage Max 6mV
Logic Function Number 1458
Op Amp Type General Purpose
Operating Temperature Range 0°C to +70°C
Supply Voltage + Nom 18V
Supply Voltage Max 15V
Supply Voltage Min 5V

Alternative Descriptions

Op Amp, Gen Purpose Dual, Smd, 1458 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC1458D?

Additional datasheets, footprints and schematics for MC1458D are listed on our Part Details page. You can also find images and similar parts to MC1458D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC1458D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1458D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC1458D fall under?

The MC1458D is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to MC1458D when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC1458D you can contact the distributor directly for product support, shipping queries etc.

Is the MC1458D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC1458D have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC1458D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC1458D often in real-time on the comparison pages.

What if I can't find stock of MC1458D?

You can fill out our help required form which you can use to request a quote for MC1458D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay