Status: | Unknown |
---|---|
Series: | MC1455 |
RoHS: | Compliant |
Direct Replacement for NE555 Timers |
Timing from Microseconds through Hours |
Operates in Both Astable and Monostable Modes |
Adjustable Duty Cycle |
High Current Output Can Source or Sink 200 mA |
Output Can Drive TTL |
Temperature Stability of 0.005% per °C |
Normally ON or Normally OFF Output |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
IC, TIMING CIRCUIT, 1455, DIP8 | element14 |
Where can I find additional details, specifications and documents for a MC1455P1G?
Additional datasheets, footprints and schematics for MC1455P1G are listed on our Part Details page. You can also find images and similar parts to MC1455P1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1455P1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1455P1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1455P1G fall under?
The MC1455P1G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC1455P1G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1455P1G you can contact the distributor directly for product support, shipping queries etc.
Is the MC1455P1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC1455P1G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC1455P1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1455P1G often in real-time on the comparison pages.
What if I can't find stock of MC1455P1G?
You can fill out our help required form which you can use to request a quote for MC1455P1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.