Status: | Unknown |
---|---|
Series: | MC1455 |
RoHS: | Compliant |
Direct Replacement for NE555 Timers |
Timing from Microseconds through Hours |
Operates in Both Astable and Monostable Modes |
Adjustable Duty Cycle |
High Current Output Can Source or Sink 200 mA |
Output Can Drive TTL |
Temperature Stability of 0.005% per °C |
Normally ON or Normally OFF Output |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
MC1455 - TIMER CIRCUIT | Farnell |
Timer | RS Americas |
Mc1455 - Timer Circuit |Onsemi MC1455DG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1455DG?
Additional datasheets, footprints and schematics for MC1455DG are listed on our Part Details page. You can also find images and similar parts to MC1455DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1455DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1455DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1455DG fall under?
The MC1455DG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC1455DG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1455DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC1455DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC1455DG have stock available?
Authorised distributors including Farnell, RS Americas and Newark Electronics have stock available or on a lead time for MC1455DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1455DG often in real-time on the comparison pages.
What if I can't find stock of MC1455DG?
You can fill out our help required form which you can use to request a quote for MC1455DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.