Status: | Active |
---|---|
Series: | MC14555B |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,125
in stock
|
Buy Now | |
element14
from US$0.30
|
1,125
in stock
|
Buy Now | |
Farnell
from US$0.28
|
1,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
240
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
2,448
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Protection on All Inputs |
Active High or Active Low Outputs |
Expandable |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
All Outputs Buffered |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Pb-Free Packages are Available |
Description | MC14555B |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 190 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
4000 Cmos, Smd, 4555, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4555, SOIC16, 15V | element14 |
IC: digital | Transfer Multisort Elektronik |
Dual, Decoder, Demultiplexer, 1-of-4, Non-Inverting, 3 to 18V, 16-Pin SOIC | ON Semiconductor MC14555BDG | RS Americas |
MC14555BDG, LOG CMOS DCODE-DMULTI 1-4 | RS |
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC Rail | Avnet Silica |
MC14555B Series Dual Binary to 1-of-4 Decoder / Demultiplexer - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14555BDG?
Additional datasheets, footprints and schematics for MC14555BDG are listed on our Part Details page. You can also find images and similar parts to MC14555BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14555BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14555BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14555BDG fall under?
The MC14555BDG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC14555BDG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14555BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14555BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14555BDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for MC14555BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14555BDG often in real-time on the comparison pages.
What if I can't find stock of MC14555BDG?
You can fill out our help required form which you can use to request a quote for MC14555BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.