Status: | Active |
---|---|
Series: | MC14551B |
RoHS: | Compliant |
Prices starting from US$0.28
Triple Diode Protection on All Control Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Analog Voltage Range (VDD - VEE) = 3.0 to 18 V Note: VEE must be less than or equal to VSS |
Linearized Transfer Characteristics |
Low Noise - 12 nVW sq. root Cycle, f is greater than or equal to 1.0 kHz typical |
For Low RON, Use The HC4051, HC4052, or HC4053 High-Speed CMOS Devices |
Switch Function is Break Before Make |
Pb-Free Packages are Available |
Description | MC14551B |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 8 |
Configuration | 4PDT |
Icc Max (µA) | 600 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC-16 |
Analogue Mux/Demux, Quad, 2:1, Soic-16 | Newark Electronics |
ANALOGUE MUX/DEMUX, QUAD, 2:1, SOIC-16 | element14 |
ANALOGUE MUX/DEMUX, QUAD, 2: 1, SOIC-16 | Farnell |
MC14551B Series 18 V 1050 Ohm 4 Channel (4 x 2:1) SMT Mux/Demux - SOIC-16 | Future Electronics |
Analog Multiplexer Quad 2:1 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14551BDR2G?
Additional datasheets, footprints and schematics for MC14551BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14551BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14551BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14551BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14551BDR2G fall under?
The MC14551BDR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14551BDR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14551BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14551BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14551BDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC14551BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14551BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14551BDR2G?
You can fill out our help required form which you can use to request a quote for MC14551BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.