Status: | Active |
---|---|
Series: | MC14526B |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Future Electronics
from US$0.49
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Logic Edge-Clocked Design - Incremented on Positive Transition of Clock or Negative Transition of Inhibit |
Asynchronous Preset Enable |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pb-Free Packages are Available |
Description | MC14526B |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 450 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16W |
MC14526B Series 3 to 18 Vdc SMT Presettable 4-Bit Down Counter - SOIC-16W | Future Electronics |
MC14526BDWR2G, LOG CMOS COUNTER 4BIT | RS |
Ic,counter,down,4-Bit Binary,cmos,sop,16Pin,plastic |Onsemi MC14526BDWR2G | Newark Electronics |
Counter/Divider Single 4-Bit Async Binary Down 16-Pin SOIC W T/R | Avnet America |
MC14526BDWR2G 3-stage Binary Counter, Down Counter, 3 to 18 V, 16-Pin SOIC W | ON Semiconductor MC14526BDWR2G | RS Americas |
PRESETTABLE DOWN COUNTER, 4BIT, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MC14526BDWR2G?
Additional datasheets, footprints and schematics for MC14526BDWR2G are listed on our Part Details page. You can also find images and similar parts to MC14526BDWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14526BDWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14526BDWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14526BDWR2G fall under?
The MC14526BDWR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14526BDWR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14526BDWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14526BDWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14526BDWR2G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MC14526BDWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14526BDWR2G often in real-time on the comparison pages.
What if I can't find stock of MC14526BDWR2G?
You can fill out our help required form which you can use to request a quote for MC14526BDWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.