Status: | Active |
---|---|
Series: | MC14490 |
RoHS: | Compliant |
Prices starting from US$0.47
Diode Protection on All Inputs |
Six Debouncers Per Package |
Internal Pullups on All Data Inputs |
Can Be Used as a Digital Integrator, System Synchronizer, or Delay Line |
Internal Oscillator (R-C), or External Clock Source |
TTL Compatible Data Inputs/Outputs |
Single Line Input, Debounces Both "Make" and "Break" Contacts |
Does Not Require "Form C" (Single Pole Double Throw) Input Signal |
Cascadable for Longer Time Delays |
Schmitt Trigger on Clock Input (Pin 7) |
Supply Voltage Range = 3.0 V to 18 V |
Chip Complexity: 546 FETs or 136.5 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC14490 |
---|---|
Compliance | Pb-free Halide free |
Type | Bounce Eliminator |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 320 |
PD Max (W) | 0.5 |
IO Max (mA) | 9 |
Package Type | SOIC-16W |
Bounce Eliminator, -55 To 125Deg C | Newark Electronics |
CONTACT BOUNCE ELIMINATOR, HEX, SOIC-16 | element14 |
MC14490 Series 3 to 18 Vdc SMT CMOS Hex Bounce Eliminator - SOIC-16 | Future Electronics |
Eliminator 16-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14490DWR2G?
Additional datasheets, footprints and schematics for MC14490DWR2G are listed on our Part Details page. You can also find images and similar parts to MC14490DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14490DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14490DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14490DWR2G fall under?
The MC14490DWR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14490DWR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14490DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14490DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14490DWR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC14490DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14490DWR2G often in real-time on the comparison pages.
What if I can't find stock of MC14490DWR2G?
You can fill out our help required form which you can use to request a quote for MC14490DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.