Status: | Active |
---|---|
Series: | MC14106B |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.26
|
No stock
|
Buy Now | |
RS
from US$0.31
|
825
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
527
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
179
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
157
in stock
|
Buy Now | |
Farnell
from US$0.27
|
140
in stock
|
Buy Now | |
element14
from US$0.28
|
140
in stock
|
Buy Now | |
Avnet Silica
-
|
3,190
in stock
|
Buy Now | |
EBV Elektronik
-
|
660
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
Increased Hysteresis Voltage Over the MC14584B |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD40106B and MM74C14 |
Can Be Used to Replace the MC14584B or MC14069UB |
Pb-Free Packages are Available* |
Description | MC14106B |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 100 |
IO Max (mA) | null |
Package Type | SOIC-14 |
LOG CMOS SCHMITT TRG HEX | RS |
Hex Inverter, Schmitt Trigger Soic-14 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
4000 CMOS, SMD, 4106, SOIC14, 15V | Farnell |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC Rail | Avnet Silica |
MC14106B Series 3 to 18 Vdc CMOS Hex Schmitt Trigger - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14106BDG?
Additional datasheets, footprints and schematics for MC14106BDG are listed on our Part Details page. You can also find images and similar parts to MC14106BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14106BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14106BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14106BDG fall under?
The MC14106BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14106BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14106BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14106BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14106BDG have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, Chip One Stop and Farnell have stock available or on a lead time for MC14106BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14106BDG often in real-time on the comparison pages.
What if I can't find stock of MC14106BDG?
You can fill out our help required form which you can use to request a quote for MC14106BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.