Status: | Active |
---|---|
Series: | MC14081B |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,691
in stock
|
Buy Now | |
element14
from US$0.23
|
3,061
in stock
|
Buy Now | |
Farnell
from US$0.22
|
3,061
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
1,858
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
823
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
540
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
373
in stock
|
Buy Now | |
Avnet Silica
-
|
3,245
in stock
|
Buy Now | |
EBV Elektronik
-
|
440
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
All Outputs Buffered |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range. |
Double Diode Protection on All Inputs Except: Triple Diode Protection on MC14011B and MC14081B |
Pin-for-Pin Replacements for Corresponding CD4000 Series B Suffix Devices |
Pb-Free Packages are Available* |
Description | MC14081B |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 130 |
IO Max (mA) | null |
Package Type | SOIC-14 |
4000 CMOS, SMD, 4081, SOIC14, 15V | element14 |
MC14081B Series 3 to 18 Vdc CMOS Quad 2-Input AND Gate - SOIC-14 | Future Electronics |
Quad 2 i/p AND gate,MC14081BD SOIC14 | RS |
Quad And Gate, 2I/P, Soic-14 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a MC14081BDG?
Additional datasheets, footprints and schematics for MC14081BDG are listed on our Part Details page. You can also find images and similar parts to MC14081BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14081BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14081BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14081BDG fall under?
The MC14081BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14081BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14081BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14081BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14081BDG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for MC14081BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14081BDG often in real-time on the comparison pages.
What if I can't find stock of MC14081BDG?
You can fill out our help required form which you can use to request a quote for MC14081BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.