Status: | Active |
---|---|
Series: | MC14073B |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,768
in stock
|
Buy Now | |
element14
from US$0.23
|
1,871
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,365
in stock
|
Buy Now | |
Avnet Silica
-
|
2,310
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
All Outputs Buffered |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range. |
Double Diode Protection on All Inputs Except: Triple Diode Protection on MC14011B and MC14081B |
Pin-for-Pin Replacements for Corresponding CD4000 Series B Suffix Devices |
Pb-Free Packages are Available* |
Description | MC14073B |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 3 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 130 |
IO Max (mA) | null |
Package Type | SOIC-14 |
MC14073B Series 3 to 18 Vdc CMOS Triple 3-Input AND Gate - SOIC-14 | Future Electronics |
AND GATE, TRIPLE, 3 I/P, SOIC-14 | element14 |
AND Gate 3-Element 3-IN CMOS 14-Pin SOIC Rail | EBV Elektronik |
Triple And Gate, 3I/P, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC14073BDG?
Additional datasheets, footprints and schematics for MC14073BDG are listed on our Part Details page. You can also find images and similar parts to MC14073BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14073BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14073BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14073BDG fall under?
The MC14073BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14073BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14073BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14073BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14073BDG have stock available?
Authorised distributors including Future Electronics, element14, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for MC14073BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14073BDG often in real-time on the comparison pages.
What if I can't find stock of MC14073BDG?
You can fill out our help required form which you can use to request a quote for MC14073BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.