Status: | Active |
---|---|
Series: | MC14070B |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
825
in stock
|
Buy Now | |
Avnet Asia
from US$0.26
|
4,400
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
1,813
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
755
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
120
in stock
|
Buy Now | |
Avnet Silica
-
|
3,960
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
All Outputs Buffered |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Double Diode Protection on All Inputs |
MC14070B - Replacement for CD4030B and CD4070B Types |
MC14077B - Replacement for CD4077B Type |
Pb-Free Packages are Available* |
Description | MC14070B |
---|---|
Compliance | Pb-free Halide free |
Type | XOR |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 150 |
IO Max (mA) | null |
Package Type | SOIC-14 |
XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet Asia |
MC14070B Series 3 to 18 Vdc CMOS Quad Exclusive OR Gate - SOIC-14 | Future Electronics |
MC14070BDG, LOG CMOS GATE EXCLSV OR | RS |
Quad Xor Gate, 2I/P, Soic-14 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
MC14070BDG, Quad 2-Input OR Logic Gate, 3 - 18 V, 14-Pin SOIC | ON Semiconductor MC14070BDG | RS Americas |
4000 CMOS, SMD, 4070, SOIC14, 15V | Farnell |
Where can I find additional details, specifications and documents for a MC14070BDG?
Additional datasheets, footprints and schematics for MC14070BDG are listed on our Part Details page. You can also find images and similar parts to MC14070BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14070BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14070BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14070BDG fall under?
The MC14070BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14070BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14070BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14070BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14070BDG have stock available?
Authorised distributors including Avnet Asia, Future Electronics, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MC14070BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14070BDG often in real-time on the comparison pages.
What if I can't find stock of MC14070BDG?
You can fill out our help required form which you can use to request a quote for MC14070BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.