Status: | Active |
---|---|
Series: | MC14069UB |
RoHS: | Compliant |
Prices starting from US$0.18
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Triple Diode Protection on All Inputs (see Page 5-2) |
Pin-for-Pin Replacement for CD4069UB |
Meets JEDEC UB Specifications |
Pb-Free Packages are Available* |
Description | MC14069UB |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 100 |
IO Max (mA) | null |
Package Type | TSSOP-14 |
Inverter 6-Element CMOS Automotive 14-Pin TSSOP W | Kruse |
Ic,logic Gate,hex Inverter,cmos,tssop,14Pin,plastic |Onsemi MC14069UBDTR2G | Newark Electronics |
MC14069UB Series 3 to 18 Vdc CMOS Hex Inverter - TSSOP-14 | Future Electronics |
Inverter 6-Element CMOS 14-Pin TSSOP T/R | Avnet America |
INVERTER, HEX, 1 I/P, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MC14069UBDTR2G?
Additional datasheets, footprints and schematics for MC14069UBDTR2G are listed on our Part Details page. You can also find images and similar parts to MC14069UBDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14069UBDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14069UBDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14069UBDTR2G fall under?
The MC14069UBDTR2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14069UBDTR2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14069UBDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14069UBDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14069UBDTR2G have stock available?
Authorised distributors including Kruse, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC14069UBDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14069UBDTR2G often in real-time on the comparison pages.
What if I can't find stock of MC14069UBDTR2G?
You can fill out our help required form which you can use to request a quote for MC14069UBDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.