Status: | Active |
---|---|
Series: | MC14067B |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
170
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
130
in stock
|
Buy Now | |
EBV Elektronik
-
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low OFF Leakage Current |
Matched Channel Resistance |
Low Quiescent Power Consumption |
Low Crosstalk Between Channels |
Wide Operating Voltage Range: 3 to 18 V |
Low Noise |
Pin for Pin Replacement for CD4067B |
Pb-Free Packages are Available* |
Description | MC14067B |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 16 |
Configuration | SP16T |
Icc Max (µA) | 600 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC−24 WB |
Analog Multiplexer Single 16:1 24-Pin SOIC Rail | Avnet America |
MC14067BDWG, LOG CMOS MLTIPLXR 16CHAN | RS |
Analog Mux/Dmux, 16 X 1, Soic-14 | Newark Electronics |
MC14067B Series 3 to 18 Vdc Analog Multiplexers/Demultiplexers - SOIC-14 | Future Electronics |
MC14067BDWG, Multiplexer SP16T, 3 - 18 V dc, 24-Pin SOIC | ON Semiconductor MC14067BDWG | RS Americas |
4000 CMOS, SMD, 4067, SOIC24, 15V | element14 |
Where can I find additional details, specifications and documents for a MC14067BDWG?
Additional datasheets, footprints and schematics for MC14067BDWG are listed on our Part Details page. You can also find images and similar parts to MC14067BDWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14067BDWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14067BDWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14067BDWG fall under?
The MC14067BDWG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14067BDWG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14067BDWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14067BDWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14067BDWG have stock available?
Authorised distributors including Avnet America, RS, Chip One Stop, EBV Elektronik and Newark Electronics have stock available or on a lead time for MC14067BDWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14067BDWG often in real-time on the comparison pages.
What if I can't find stock of MC14067BDWG?
You can fill out our help required form which you can use to request a quote for MC14067BDWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.