Status: | Active |
---|---|
Series: | MC14060B |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,030
in stock
|
Buy Now | |
Farnell
from US$0.29
|
3,030
in stock
|
Buy Now | |
element14
from US$0.29
|
3,030
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
85
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,728
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 V to 18 V |
Capable of Driving Two Lowpower TTL Loads or One Lowpower Schottky TTL Load Over the Rated Temperature Range |
Buffered Outputs Available from Stages 4 Through 10 and 12 Through 14 |
Common Reset Line |
Diode Protection on All Inputs |
Description | MC14060B |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 1300 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
4000 Cmos, Smd, 4060, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4060, SOIC16, 15V | Farnell |
IC: digital | Transfer Multisort Elektronik |
Counter/Divider Single 14-Bit Binary UP 16-Pin SOIC Rail | EBV Elektronik |
14-bit asynch binary counter,MC14060BD | RS |
MC14060B Series 3 to 18 Vdc 14-Bit Binary Counter and Oscillator - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14060BDG?
Additional datasheets, footprints and schematics for MC14060BDG are listed on our Part Details page. You can also find images and similar parts to MC14060BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14060BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14060BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14060BDG fall under?
The MC14060BDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14060BDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14060BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14060BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14060BDG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for MC14060BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14060BDG often in real-time on the comparison pages.
What if I can't find stock of MC14060BDG?
You can fill out our help required form which you can use to request a quote for MC14060BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.