Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 3Circuits |
On State Resistance Max | 80ohm |
Supply Voltage Range | 3V to 18V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | DIP |
Base Number | 14053 |
Device Marking | MC14053BCPG |
IC Generic Number | 4053 |
Logic Case Style | DIP |
Logic Function Number | 53 |
Logic IC Base Number | 4053 |
Logic IC Function | Triple 2-Channel Analog Multiplexer/Demultiplexer |
Logic Type | Demultiplexer Multiplexer |
No. of Outputs | 6Outputs |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 15nA |
Supply Voltage | 15V |
Supply Voltage Max | 15V |
Supply Voltage Min | 3V |
IC, 4000 CMOS, 4053, DIP16, 15V | element14 |
Where can I find additional details, specifications and documents for a MC14053BCPG?
Additional datasheets, footprints and schematics for MC14053BCPG are listed on our Part Details page. You can also find images and similar parts to MC14053BCPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14053BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14053BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14053BCPG fall under?
The MC14053BCPG is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MC14053BCPG when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14053BCPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14053BCPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14053BCPG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC14053BCPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14053BCPG often in real-time on the comparison pages.
What if I can't find stock of MC14053BCPG?
You can fill out our help required form which you can use to request a quote for MC14053BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.