Status: | Active |
---|---|
Series: | MC14051B |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
6,682
in stock
|
Buy Now | |
Farnell
from US$0.34
|
6,682
in stock
|
Buy Now | |
element14
from US$0.38
|
6,632
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
2,784
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
2,420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
280
in stock
|
Buy Now | |
Avnet Silica
-
|
16,272
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Triple Diode Protection on Control Inputs |
Switch Function is Break Before Make |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Analog Voltage Range (VDD - VEE) = 3.0 to 18 V Note: VEE must be <= VSS |
Linearized Transfer Characteristics |
Low-noise - 12 nV/sqrt.Cycle, f <= 1.0 kHz Typical |
Pin-for-Pin Replacement for CD4051, CD4052, and CD4053 |
For 4PDT Switch, See MC14551B |
For Lower RON, Use the HC4051, HC4052, or HC4053 High-Speed CMOS Devices |
Pb-Free Packages are Available* |
Description | MC14051B |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 8 |
Configuration | SP8T |
Icc Max (µA) | 600 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC-16 |
4000 Cmos, Smd, 4051, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4051, SOIC16, 15V | Farnell |
Analog Multiplexer Single 8:1 16-Pin SOIC Rail | Avnet America |
MC14051B Series 3 to 18 Vdc Analog Multiplexers/Demultiplexers - SOIC-16 | Future Electronics |
IC: analog switch | Transfer Multisort Elektronik |
8 channel analogue mux/demux,MC14051BD | RS |
MC14051BDG, Multiplexer/Demultiplexer Single 8:1,12V,15V,5V,9V,16-Pin SOIC | ON Semiconductor MC14051BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14051BDG?
Additional datasheets, footprints and schematics for MC14051BDG are listed on our Part Details page. You can also find images and similar parts to MC14051BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14051BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14051BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14051BDG fall under?
The MC14051BDG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14051BDG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14051BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14051BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14051BDG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet America and Future Electronics have stock available or on a lead time for MC14051BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14051BDG often in real-time on the comparison pages.
What if I can't find stock of MC14051BDG?
You can fill out our help required form which you can use to request a quote for MC14051BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.