Status: | Active |
---|---|
Series: | MC14018B |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
298
in stock
|
Buy Now | |
element14
from US$0.36
|
298
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
283
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
176
in stock
|
Buy Now | |
Avnet Silica
-
|
2,112
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fully Static Operation |
Schmitt Trigger on Clock Input |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4018B |
Pb-Free Packages are Available* |
Description | MC14018B |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 240 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
Counter, Divide-By-N, Soic-16 | Newark Electronics |
COUNTER, DIVIDE-BY-N, SOIC-16 | element14 |
IC: digital | Transfer Multisort Elektronik |
Counter/Divider Single 5-Bit Async Binary UP 16-Pin SOIC Rail | Avnet Silica |
MC14018B Series .5 to 18 Vdc Preset Divide By N Counter - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14018BDG?
Additional datasheets, footprints and schematics for MC14018BDG are listed on our Part Details page. You can also find images and similar parts to MC14018BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14018BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14018BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14018BDG fall under?
The MC14018BDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14018BDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14018BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14018BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14018BDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MC14018BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14018BDG often in real-time on the comparison pages.
What if I can't find stock of MC14018BDG?
You can fill out our help required form which you can use to request a quote for MC14018BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.