Status: | Active |
---|---|
Series: | MC14012B |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,860
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
736
in stock
|
Buy Now | |
element14
from US$0.24
|
736
in stock
|
Buy Now | |
Farnell
from US$0.23
|
736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
220
in stock
|
Buy Now | |
Avnet Silica
-
|
1,485
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
All Outputs Buffered |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range. |
Double Diode Protection on All Inputs |
Pin-for-Pin Replacements for Corresponding CD4000 Series B Suffix Devices |
Pb-Free Packages are Available* |
Description | MC14012B |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 2 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 130 |
IO Max (mA) | null |
Package Type | SOIC-14 |
LOG CMOS GATE NAND DUAL | RS |
MC14012B Series 3 to 18 V Dual 4-Input NAND Gates - SOIC-14 | Future Electronics |
4000 Cmos, Smd, 4012, Soic14, 15V | Newark Electronics |
4000 CMOS, SMD, 4012, SOIC14, 15V | element14 |
IC: digital | Transfer Multisort Elektronik |
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC Rail | Avnet Silica |
Dual 4 i/p NAND gate, MC14012BD SOIC14 | ON Semiconductor MC14012BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14012BDG?
Additional datasheets, footprints and schematics for MC14012BDG are listed on our Part Details page. You can also find images and similar parts to MC14012BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14012BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14012BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14012BDG fall under?
The MC14012BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14012BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14012BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14012BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14012BDG have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC14012BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14012BDG often in real-time on the comparison pages.
What if I can't find stock of MC14012BDG?
You can fill out our help required form which you can use to request a quote for MC14012BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.