Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Pin Length | 10mm |
Insulator Colour | Grey |
Product Range | - |
Overall Length | 17.4mm |
Terminal Material | Copper |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Pin Length | 10mm |
Insulator Colour | Grey |
Overall Length | 17.4mm |
Terminal Material | Copper |
RoHS Compliant | Yes |
Terminal, Wire Ferrule, 12Awg, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1240-01-GY?
Additional datasheets, footprints and schematics for MC1240-01-GY are listed on our Part Details page. You can also find images and similar parts to MC1240-01-GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1240-01-GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1240-01-GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1240-01-GY fall under?
The MC1240-01-GY is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC1240-01-GY when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1240-01-GY you can contact the distributor directly for product support, shipping queries etc.
Is the MC1240-01-GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1240-01-GY have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC1240-01-GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1240-01-GY often in real-time on the comparison pages.
What if I can't find stock of MC1240-01-GY?
You can fill out our help required form which you can use to request a quote for MC1240-01-GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.