Status: | Active |
---|---|
Series: | MC12093 |
RoHS: | Compliant |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.28
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$4.69
|
73
in stock
|
Buy Now | |
element14
from US$4.38
|
73
in stock
|
Buy Now | |
Farnell
from US$4.36
|
73
in stock
|
Buy Now | |
Future Electronics
from US$3.96
|
-
|
Buy Now | |
Avnet America
from US$4.24
|
-
|
Buy Now | |
RS Americas
from US$5.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.1 GHz Toggle Frequency |
Supply Voltage 2.7 V to 5.5 Vdc |
Low Power 3.0 mA Typical |
Operating Temperature -40 to 85°C |
Divide by 2, 4 or 8 Selected by SW1 and SW2 Pins |
On-Chip Termination |
Pb-Free Packages are Available |
Applications |
---|
General Purpose Clock Generation |
Description | MC12093 |
---|---|
Compliance | Pb-free Halide free |
Type | Prescaler |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1100 |
tpd Typ (ns) | - |
tR & tF Max (ps) | - |
Package Type | SOIC-8 |
Ic, Sm, Logic, Ecl, Clock Gen | Newark Electronics |
IC, SM, LOGIC, ECL, CLOCK GEN | element14 |
Low Power Prescaler, 2.7-5.5V | RS |
MC12093 Series 2.7 to 5.5 V ≈2 / ≈4 / ≈8 1.1 GHz Low Power Prescaler - SOIC-8 | Future Electronics |
Prescaler 3.3V/5V 2/4/8 1100MHz 8-Pin SOIC N Rail | Avnet America |
1.1 GHz Divided by {2, 4, 8} Low Power Prescaler w/Stand-By Mode, Pb-Free SOIC8 | ON Semiconductor MC12093DG | RS Americas |
Where can I find additional details, specifications and documents for a MC12093DG?
Additional datasheets, footprints and schematics for MC12093DG are listed on our Part Details page. You can also find images and similar parts to MC12093DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC12093DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC12093DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC12093DG fall under?
The MC12093DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC12093DG when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC12093DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC12093DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC12093DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MC12093DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC12093DG often in real-time on the comparison pages.
What if I can't find stock of MC12093DG?
You can fill out our help required form which you can use to request a quote for MC12093DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.