Status: | Unknown |
---|---|
Series: | MC 1206 Series |
RoHS: | Unknown |
Resistor Case Style | 1206 ^3216 Metric] |
---|---|
Resistance | 1kohm |
Product Range | MC 1206 Series |
Voltage Rating | 200V |
Resistor Element Type | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 1kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 250mW |
Resistor Case Style | 1206 [3216 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
RoHS Compliant | Yes |
Thick Film Resistor, 1Kohm, 125Mw, 1% | Newark Electronics |
THICK FILM RESISTOR, 1KOHM, 125mW, 1% | element14 |
Where can I find additional details, specifications and documents for a MC1206S4F1001T5E?
Additional datasheets, footprints and schematics for MC1206S4F1001T5E are listed on our Part Details page. You can also find images and similar parts to MC1206S4F1001T5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1206S4F1001T5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1206S4F1001T5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1206S4F1001T5E fall under?
The MC1206S4F1001T5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC1206S4F1001T5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1206S4F1001T5E you can contact the distributor directly for product support, shipping queries etc.
Is the MC1206S4F1001T5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1206S4F1001T5E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC1206S4F1001T5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1206S4F1001T5E often in real-time on the comparison pages.
What if I can't find stock of MC1206S4F1001T5E?
You can fill out our help required form which you can use to request a quote for MC1206S4F1001T5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.