Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Fanout Buffer |
Logic Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.8V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
FANOUT BUFFER, NSOIC, -40 TO 85DEG C | Farnell |
Diff Fanout Buffer, 1:2, Soic-8 |Onsemi MC10LVEP11DG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC10LVEP11DG?
Additional datasheets, footprints and schematics for MC10LVEP11DG are listed on our Part Details page. You can also find images and similar parts to MC10LVEP11DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10LVEP11DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10LVEP11DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10LVEP11DG fall under?
The MC10LVEP11DG is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC10LVEP11DG when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10LVEP11DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10LVEP11DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10LVEP11DG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC10LVEP11DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10LVEP11DG often in real-time on the comparison pages.
What if I can't find stock of MC10LVEP11DG?
You can fill out our help required form which you can use to request a quote for MC10LVEP11DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.