Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | 24mA |
Propagation Delay | 2.6ns |
No. of Pins | 8Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LEVEL TRANSLATOR, ECL TO TTL, TSSOP-8 | Farnell |
Level Translator, Ecl To Ttl, Tssop-8 |Onsemi MC10ELT25DTG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC10ELT25DTG?
Additional datasheets, footprints and schematics for MC10ELT25DTG are listed on our Part Details page. You can also find images and similar parts to MC10ELT25DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10ELT25DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10ELT25DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10ELT25DTG fall under?
The MC10ELT25DTG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC10ELT25DTG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10ELT25DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10ELT25DTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10ELT25DTG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MC10ELT25DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10ELT25DTG often in real-time on the comparison pages.
What if I can't find stock of MC10ELT25DTG?
You can fill out our help required form which you can use to request a quote for MC10ELT25DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.