Status: | Active |
---|---|
Series: | MC100EP56 |
RoHS: | Compliant |
Prices starting from US$6.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.02
|
-
|
Buy Now | |
Future Electronics
from US$11.53
|
-
|
Buy Now | |
Avnet America
from US$10.79
|
-
|
Buy Now | |
RS Americas
from US$11.58
|
-
|
Buy Now | |
element14
from US$11.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
360ps Typical Propagation Delays |
Maximum Frequency > 3 GHz Typical |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Separate and Common Select |
Q Output will default LOW with inputs open or at VEE |
VBB Outputs |
Pb-Free Packages are Available |
Applications |
---|
Ideal for multiplexing low skew clock or other skew sensitive signals |
Description | MC100EP56 |
---|---|
Compliance | Pb-free Halide free |
Input/Output Ratio | 2:1 |
Channels | 2 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fMax Typ (MHz) | 3000 |
tJitter Typ (ps) | 0.2 |
tskew(OO) Max (ps) | 100 |
tpd Typ (ns) | 0.36 |
Package Type | TSSOP-20 |
2I/P Dual Multiplexer, Tssop-20 | Newark Electronics |
MC100EP56 Series 3 GHz 5.5 V ECL Dual Differential 2:1 Multiplexer - TSSOP-20 | Future Electronics |
Multiplexer 1/2-Element ECL 4-IN 20-Pin TSSOP Rail | Avnet America |
MC100EP56DTG, Multiplexer Dual 2:1 Multiplexer, 20-Pin TSSOP | ON Semiconductor MC100EP56DTG | RS Americas |
IC, SM, LOGIC, ECL, MULTIPLEXER | element14 |
Where can I find additional details, specifications and documents for a MC100EP56DTG?
Additional datasheets, footprints and schematics for MC100EP56DTG are listed on our Part Details page. You can also find images and similar parts to MC100EP56DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP56DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP56DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP56DTG fall under?
The MC100EP56DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Multiplexers & Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to MC100EP56DTG when available in the Multiplexers & Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP56DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP56DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP56DTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MC100EP56DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP56DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EP56DTG?
You can fill out our help required form which you can use to request a quote for MC100EP56DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.