Status: | Active |
---|---|
Series: | MC100EP16 |
RoHS: | Compliant |
Prices starting from US$4.43
220 ps Propagation Delay |
Maximum Frequency > 4 GHz Typical (See Graph) |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output Will Default LOW with Inputs Open or at VEE |
VBB Output |
Applications |
---|
ATE Automatic Test Equipment |
Description | MC100EP16 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.22 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 4000 |
Package Type | TSSOP-8 |
Ecl Differential Receiver/Driver 5.5V Tssop8 | Newark Electronics |
MC100EP16T Series 5.5 V 4 GHz ECL Differential Receiver/Driver - TSSOP-8 | Future Electronics |
Differential Receiver/Driver 8-Pin TSSOP T/R | Avnet America |
IC, ECL DIFF RECEIVER/DRIVER 5.5V TSSOP8 | element14 |
Where can I find additional details, specifications and documents for a MC100EP16DTR2G?
Additional datasheets, footprints and schematics for MC100EP16DTR2G are listed on our Part Details page. You can also find images and similar parts to MC100EP16DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP16DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP16DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP16DTR2G fall under?
The MC100EP16DTR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP16DTR2G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP16DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP16DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP16DTR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MC100EP16DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP16DTR2G often in real-time on the comparison pages.
What if I can't find stock of MC100EP16DTR2G?
You can fill out our help required form which you can use to request a quote for MC100EP16DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.