Status: | Active |
---|---|
Series: | MC100EP140 |
RoHS: | Compliant |
Prices starting from US$8.54
500 ps Typical Propagation Delay |
Maximum Frequency > 2.1 Ghz Typical |
Fully Differential Internally |
Advanced High Band Output Swing of 400 mV |
Transfer Gain: 1.0 mV/Degree at 1.4 GHz, 1.2 mV/Degree at 1.0 GHz |
Rise and Fall Time: 100 ps Typical |
The 100 Series Contains Temperature Compensation |
PECL Mode Operating Range: VCC = 3.0 V to 3.6 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -3.6 V |
Open Input Default State |
Pb-Free Packages are Available |
Description | MC100EP140 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
Transfer Gain Typ (mV/degree) | 1.2073 |
fToggle Max (MHz) | 2000 |
tpd Typ (ns) | 0.475 |
tJitter Typ (ps) | 0.2 |
tR & tF Max (ps) | 200 |
Package Type | SOIC-8 |
Phase Frequency Detector,ECL,SOIC8 | RS |
Phase Frequency Detector 2.1Ghz Soic8 | Newark Electronics |
Frequency Detector 8-Pin SOIC N Rail | Avnet America |
Logic, ECL, 3.3 V, Phase-Frequency Detector, SOIC-8 | ON Semiconductor MC100EP140DG | RS Americas |
PHASE-FREQUENCY DETECTOR, 2GHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MC100EP140DG?
Additional datasheets, footprints and schematics for MC100EP140DG are listed on our Part Details page. You can also find images and similar parts to MC100EP140DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP140DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP140DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP140DG fall under?
The MC100EP140DG is listed under Timing, Logic & Memory > Clock Generation > Phase / Frequency Detectors.
Can I view similar or alternative parts?
You can view similar parts to MC100EP140DG when available in the Phase / Frequency Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP140DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP140DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP140DG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MC100EP140DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP140DG often in real-time on the comparison pages.
What if I can't find stock of MC100EP140DG?
You can fill out our help required form which you can use to request a quote for MC100EP140DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.