Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Bag Type | Antistatic Bag |
---|---|
Length - Imperial | - |
Length - Metric | - |
Width - Imperial | - |
Width - Metric | - |
Bag Thickness | - |
Bag Colour | Pink |
Seal Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
ESD Storage Type | Bag |
External Height - Imperial | 23.62" |
External Height - Metric | 600mm |
External Width - Imperial | 17.717" |
External Width - Metric | 450mm |
Where can I find additional details, specifications and documents for a MC0910055?
Additional datasheets, footprints and schematics for MC0910055 are listed on our Part Details page. You can also find images and similar parts to MC0910055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0910055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0910055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0910055 fall under?
The MC0910055 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to MC0910055 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0910055 you can contact the distributor directly for product support, shipping queries etc.
Is the MC0910055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0910055 have stock available?
There is no stock from authorised distributors for MC0910055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0910055 often in real-time on the comparison pages.
What if I can't find stock of MC0910055?
You can fill out our help required form which you can use to request a quote for MC0910055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.