Status: | Unknown |
---|---|
Series: | MC 0805 Series |
RoHS: | Unknown |
Resistor Case Style | 0805 ^2012 Metric] |
---|---|
Resistance | 130ohm |
Product Range | MC 0805 Series |
Voltage Rating | 150V |
Resistor Element Type | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 130ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 125mW |
Resistor Case Style | 0805 [2012 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
RoHS Compliant | Yes |
Res, Thick Film, 130R, 1%, 0.125W, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC0805S8F1300T5E?
Additional datasheets, footprints and schematics for MC0805S8F1300T5E are listed on our Part Details page. You can also find images and similar parts to MC0805S8F1300T5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0805S8F1300T5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0805S8F1300T5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0805S8F1300T5E fall under?
The MC0805S8F1300T5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC0805S8F1300T5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0805S8F1300T5E you can contact the distributor directly for product support, shipping queries etc.
Is the MC0805S8F1300T5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0805S8F1300T5E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0805S8F1300T5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0805S8F1300T5E often in real-time on the comparison pages.
What if I can't find stock of MC0805S8F1300T5E?
You can fill out our help required form which you can use to request a quote for MC0805S8F1300T5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.