MC0603SAF3321T5E Resistors by Multicomp

RES THICK FILM 3K32 1% 0.1W 0603

Status: Unknown
Series: MC 0603 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0010

Distributor Stock
Logo for Farnell
Farnell
from US$0.0040
20,471
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0010
20,471
in stock
Buy Now
Logo for element14
element14
from US$0.0051
20,471
in stock
Buy Now

Specifications

Resistor Case Style 0603 ^1608 Metric]
Resistance 3.32kohm
Product Range MC 0603 Series
Voltage Rating 75V
Resistor Element Type Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%


MC0603SAF3321T5E Resistors - Fixed Value by Multicomp Pro

RES, THICK FILM, 3K32, 1%, 0.1W, 0603

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistance 3.32kohm
Resistance Tolerance ± 1%
Power Rating 100mW
Resistor Case Style 0603 [1608 Metric]
Resistor Technology Thick Film
Resistor Type General Purpose
RoHS Compliant Yes

Alternative Descriptions

Res, Thick Film, 3K32, 1%, 0.1W, 0603 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0603SAF3321T5E?

Additional datasheets, footprints and schematics for MC0603SAF3321T5E are listed on our Part Details page. You can also find images and similar parts to MC0603SAF3321T5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0603SAF3321T5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0603SAF3321T5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0603SAF3321T5E fall under?

The MC0603SAF3321T5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC0603SAF3321T5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0603SAF3321T5E you can contact the distributor directly for product support, shipping queries etc.

Is the MC0603SAF3321T5E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0603SAF3321T5E have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0603SAF3321T5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0603SAF3321T5E often in real-time on the comparison pages.

What if I can't find stock of MC0603SAF3321T5E?

You can fill out our help required form which you can use to request a quote for MC0603SAF3321T5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay