Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Gold |
Colour | Gold |
Connector Colour | Natural |
Connector Mounting Orientation | Cable |
Material | All Metal |
PLUG, 3.5MM JACK, GOLD, STEREO | Farnell |
Where can I find additional details, specifications and documents for a MC05776?
Additional datasheets, footprints and schematics for MC05776 are listed on our Part Details page. You can also find images and similar parts to MC05776 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC05776 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC05776 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC05776 fall under?
The MC05776 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC05776 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC05776 you can contact the distributor directly for product support, shipping queries etc.
Is the MC05776 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC05776 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC05776.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC05776 often in real-time on the comparison pages.
What if I can't find stock of MC05776?
You can fill out our help required form which you can use to request a quote for MC05776 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.